EN
  • EN
  • DE

ATC100A2R0BW150XT

Part No ATC100A2R0BW150XT
Manufacturer ATC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966856-ATC100A2R0BW150XT
Categories OEM Parts(A-B)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC100A2R0BW150XT CAD Model

Description

The ATC100A2R0BW150XT is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). It is designed for critical applications requiring high Q, low ESR, and stable performance over a wide range of frequencies and temperatures. This capacitor is commonly used in RF and microwave circuits where precision and reliability are paramount.

Applications:

  • RF and microwave circuits
  • High-frequency filters
  • Oscillators
  • Matching networks
  • Bypass and decoupling applications

Features:

  • High Q factor for low losses
  • Low equivalent series resistance (ESR)
  • Stable performance over temperature
  • High self-resonant frequency
  • Small size and surface mount design
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low losses
  • Increased efficiency in high-frequency applications
  • Reliable operation in harsh environments
  • Reduced noise and interference
  • Easy to integrate into surface mount assemblies
  • Meets environmental standards

Additional Details:

The ATC100A2R0BW150XT has a capacitance value of 2.0 pF with a tolerance that contributes to circuit accuracy. Its voltage rating allows it to be used in applications with higher voltage requirements. The '150' in the part number likely refers to the case size and termination style, which should be verified with the datasheet. ATC's single-layer capacitors are known for their rugged construction and ability to withstand harsh environments. The ceramic material used in the capacitor has a high dielectric constant, which allows for a small size while maintaining high capacitance and voltage ratings. The terminals are designed for surface mount assembly and provide excellent solderability, ensuring a reliable connection to the circuit board. The capacitor is also tested to meet various environmental standards, ensuring that it can operate reliably in a wide range of temperatures and humidity levels.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess