EN
  • EN
  • DE

AT22LV10L-25PC

Part No AT22LV10L-25PC
Manufacturer Atmel
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 25NS 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EPLD
Number of Macrocells 10
Voltage - Input 3V
Speed(Frequency) 25ns
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 078588-AT22LV10L-25PC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22LV10L-25PC CAD Model

Description

AT22LV10L-25PC Versatile Low-power Logic Device

Introducing the AT22LV10L-25PC, this low-power programmable logic device combines efficient performance with adaptability, catering to a myriad of design requirements across multiple applications.

  • Features & Benefits<ul>
  • Minimal energy consumption: Supports long-term use in power-sensitive applications.
  • 25 ns propagation delay: Provides quick response suitable for dynamic tasks.
  • Reconfigurable logic: Enhances versatility for developing custom solutions.
  • Small form factor: Suited for dense electronic configurations.
  • Applications & Projects<ul>
  • Consumer appliances
  • Industrial controls
  • Network interfacing devices
  • Home automation systems
  • Additional Information<p>The AT22LV10L-25PC is perfectly tailored for projects that require dependable low-power logic devices, enabling cutting-edge product development with a focus on sustainability and OPEX reduction.

    You May Also Be Interested in

    Cypress Semiconductor Corp
    IC PLD 32MC 15NS 28PLCC / CPLD MAX® Family 600 Gates 32 Macro Cells 76.9MHz 0.65um Technology 5V 28-Pin PLCC
    Need more? Email Us
    National Semiconductor (TI)
    Progammable Array Logic Series 24 (PAL Series 24)
    Need more? Email Us
    Xilinx Inc.
    Enhanced pin-locking architecture
    Need more? Email Us
    Amd
    FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
    Need more? Email Us
    Microchip Technology
    IC PLD 8MC 15NS 24DIP
    Need more? Email Us
    Texas Instruments
    IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
    Need more? Email Us
    Microchip Technology
    IC PLD 10MC 25NS 24TSSOP
    Need more? Email Us
    Advanced Micro Devices
    OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
    Need more? Email Us
    Texas Instruments
    IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
    Lowest to $2.5064

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    7+ $7.4313 $52.0191
    17+ $6.0975 $103.6575
    26+ $5.9070 $153.5820
    35+ $5.7164 $200.0740
    46+ $5.5259 $254.1914
    61+ $4.9542 $302.2062
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 8,900 pieces
    MOQ: 8 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess