EN
  • EN
  • DE

AT24C02-10SC

Part No AT24C02-10SC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147830-AT24C02-10SC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C02-10SC CAD Model

Description

The Atmel AT24C02-10SC is a 2K (256 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) utilizing a simple I2C (2-wire) serial interface. This memory device is designed for low-power, low-voltage applications and is commonly used for storing configuration data, user preferences, and other non-volatile data in a wide range of electronic systems. The device is manufactured using Atmel's advanced CMOS technology.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Security systems

Features

  • Low-Voltage Operation: 1.8V to 5.5V
  • Internally Organized 256 x 8 (2K)
  • Two-wire Serial Interface
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Bidirectional Data Transfer Protocol
  • 100 kHz (1.8V, 2.5V, 2.7V) and 400 kHz (5V) Compatibility
  • Write Protect Pin for Hardware Data Protection
  • 8-byte Page Write Mode
  • Partial Page Writes Allowed
  • Self-Timed Write Cycle (5 ms max)
  • High Reliability: Typically 1 Million Write Cycles Endurance
  • Data Retention: 100 Years
  • Available in 8-lead SOIC and TSSOP Packages

Benefits

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Easy to Interface: The I2C serial interface simplifies communication with microcontrollers.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Write Protection: The write protect pin prevents accidental data corruption.
  • High Reliability: Long data retention and high write cycle endurance.

Additional Details

The AT24C02-10SC typically operates at a voltage range of 1.8V to 5.5V. The 'SC' suffix indicates that it comes in an 8-lead SOIC (Small Outline Integrated Circuit) package. It supports both 100 kHz and 400 kHz I2C clock frequencies, depending on the operating voltage. The device includes a self-timed write cycle, simplifying write operations for the host microcontroller. This device is now end-of-life.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess