EN
  • EN
  • DE

AT24C16A

Part No AT24C16A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147875-AT24C16A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian AT24C16A CAD Model

Description

The AT24C16A is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) utilizing a 2-wire serial interface. It's organized as 2048 x 8 (16K bits). This device is optimized for use in many industrial and commercial applications where low-power and low-voltage operation are essential.

Applications

  • Consumer electronics (e.g., TVs, set-top boxes, DVD players)
  • Industrial control systems
  • Medical devices
  • Automotive electronics (e.g., car radios, engine control units)
  • Data storage for configuration settings

Features

  • Low-voltage operation: 1.8V to 5.5V
  • 2-wire serial interface: I2C compatible
  • Schmitt trigger, filtered inputs for noise suppression
  • Bi-directional data transfer protocol
  • Write protect pin for hardware data protection
  • High reliability: 1,000,000 write cycles endurance
  • Data retention: 100 years
  • Self-timed write cycle: 5 ms maximum
  • 8-byte page write mode
  • Available in various packages: PDIP, SOIC, TSSOP, and more

Benefits

  • Non-volatile memory: retains data even when power is removed
  • Easy to interface: simplifies system design and reduces development time
  • Low power consumption: extends battery life in portable devices
  • High endurance and data retention: ensures data integrity and long-term reliability
  • Small package sizes: minimizes board space requirements
  • Cost-effective solution: provides a reliable storage option at a competitive price

Additional Details

The AT24C16A supports the standard I2C protocol, allowing for easy integration with microcontrollers and other I2C-compatible devices. The device includes a write protect (WP) pin that can be used to prevent accidental data corruption. The memory array is organized into pages, allowing for efficient block writes. It's commonly used for storing configuration parameters, calibration data, serial numbers, and other non-volatile information. The device is often used with microcontrollers such as the AVR family, as well as other embedded systems. Different package options allow for flexible placement on PCB layouts. Its endurance of 1,000,000 write cycles and 100-year data retention are ideal for reliable storage in harsh environments.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
255+ $0.4608 $117.5040
390+ $0.4470 $174.3300
535+ $0.4320 $231.1200
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess