The AT25128A is a 128-kilobit Serial Flash EEPROM, organized as 16384 words of 8 bits each. It communicates via the SPI (Serial Peripheral Interface) bus, making it suitable for applications requiring high-speed data transfer and non-volatile memory storage. This device is often employed in embedded systems, consumer electronics, and industrial applications.
Applications
- Consumer Electronics: Storing firmware, configuration data, and user settings in devices like set-top boxes, digital TVs, and gaming consoles.
- Industrial Control: Storing calibration data, program code, and event logs in programmable logic controllers (PLCs), motor drives, and sensor systems.
- Automotive: Storing configuration parameters, calibration tables, and diagnostic information in electronic control units (ECUs) and other automotive systems.
- Medical Devices: Storing patient data, device settings, and calibration information in medical instruments and equipment.
- Networking Equipment: Storing boot code, configuration files, and network parameters in routers, switches, and modems.
Features
- SPI Interface: High-speed serial communication with microcontrollers and other devices.
- Low-Voltage Operation: Wide voltage range (1.8V to 5.5V) for compatibility with various systems.
- Page Write: Allows writing of multiple bytes in a single operation, improving write performance.
- Software Write Protection: Protects memory blocks from accidental overwriting.
- High Endurance: Withstands up to 1,000,000 write cycles per page.
- Data Retention: Retains data for up to 100 years.
- Small Package Options: Available in SOIC, TSSOP, and other compact packages for space-constrained applications.
Benefits
- Fast Data Transfer: The SPI interface allows for rapid data transfer between the memory device and the host microcontroller.
- Flexible Memory Management: The page write and block protection features enable efficient memory management and data security.
- Reliable Data Storage: The high endurance and data retention ensure data integrity over a long period.
- Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
- Easy Integration: The SPI interface simplifies integration with microcontrollers and other peripherals.
Additional Details
The AT25128A supports standard SPI modes and commands. It offers sector and block erase capabilities for efficient memory management. The device is often used in conjunction with microcontrollers and other embedded systems to provide non-volatile storage for critical data and program code. It offers features such as deep power-down mode and status registers.