AT25160NSC27A - EEPROM for Reliable Data Storage
The AT25160NSC27A is a robust EEPROM memory chip designed to offer outstanding data retention and endurance. Manufactured using advanced CMOS technology, this component allows for serial communication via the SPI interface, making it ideal for various electronic applications.
Features and Benefits
- Memory Capacity: 16 Kbits
- Communication: SPI Interface
- Endurance: 1,000,000 Write Cycles
- Data Retention: 100 Years
- Low-Power Operation
- Wide Operating Voltage: 2.7V to 5.5V
Applications
- Embedded Systems
- Industrial Automation
- Consumer Electronics
- Security Systems
- Data Logging
With its EEPROM storage, the AT25160NSC27A ensures reliability in crucial data saving and retrieval processes. Its compact size and low-power requirements make it suitable for portable and space-constrained applications.