EN
  • EN
  • DE

AT28C64B-20JI

Part No AT28C64B-20JI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148231-AT28C64B-20JI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C64B-20JI CAD Model

Description

The AT28C64B-20JI is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. Organized as 8K x 8 bits, it provides non-volatile storage for data and code, allowing for in-system electrical erasure and reprogramming. This makes it suitable for applications where data needs to be updated or modified frequently. It features a fast access time, contributing to efficient system operation.

Applications

  • Embedded Systems: Storing configuration parameters and calibration data in microcontrollers and embedded systems.
  • Industrial Control Systems: Maintaining settings and data in programmable logic controllers (PLCs) and industrial equipment.
  • Data Logging: Recording sensor data and system events in data logging applications.
  • Robotics: Storing robot control programs and calibration data.
  • Instrumentation: Used in measurement and testing equipment to store calibration curves and settings.

Features

  • 64K EEPROM: 65,536 bits of electrically erasable programmable read-only memory.
  • Fast Access Time: 200 ns access time for quick data retrieval.
  • In-System Programmability: Allows for electrical erasure and reprogramming without removing the device from the circuit.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • Page Write Mode: Enables faster write operations by writing multiple bytes at once.
  • JEDEC Standard Pinout: Facilitates easy integration into existing systems.

Benefits

  • Flexible Data Storage: EEPROM technology allows for easy data updates and modifications.
  • Improved System Performance: Fast access times enhance the speed and responsiveness of embedded systems.
  • Simplified Firmware Updates: In-system programmability allows for remote or on-site firmware upgrades.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Cost-Effective Solution: Provides a reliable and affordable non-volatile storage option.
  • Easy Integration: JEDEC standard pinout simplifies the process of incorporating the device into existing designs.

Additional Details

The AT28C64B-20JI utilizes advanced CMOS technology for high performance and low power consumption. It is typically packaged in a PDIP (Plastic Dual In-line Package) for easy insertion into through-hole circuit boards. The device features TTL compatible inputs and outputs for seamless interfacing with other digital components. Due to its 'END-OF-LIFE' status, it is crucial to consider availability and potential replacements for new designs. It also supports features like data polling and toggle bit polling to indicate the completion of write operations. Write protect features are typically included to prevent accidental data corruption.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess