EN
  • EN
  • DE

AT45D021A-JI

Part No AT45D021A-JI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-megabit 5-volt Only Serial DataFlash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148447-AT45D021A-JI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45D021A-JI CAD Model

Description

The AT45D021A-JI is a 2-Megabit Serial DataFlash memory device from Atmel. It features a SPI (Serial Peripheral Interface) for communication and is organized as 264 pages of 1024 bytes each. The device supports rapid page write and sequential read operations, making it suitable for applications requiring non-volatile storage with frequent data updates. It offers low power consumption and operates from a single power supply.

Applications

  • Data Logging: Recording sensor data, event logs, and other data in industrial and consumer applications.
  • Audio Storage: Storing audio samples and voice recordings in portable audio devices.
  • Image Storage: Storing small images and graphics in embedded systems and portable devices.
  • Configuration Data Storage: Storing system configuration parameters and settings in industrial equipment.
  • Firmware Storage: Storing embedded firmware and boot code in microcontrollers and embedded systems.

Features

  • 2-Megabit Density: Provides 2,097,152 bits of non-volatile storage.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication.
  • Page Write Mode: Supports rapid page write operations for efficient data storage.
  • Sequential Read Mode: Enables fast sequential data retrieval.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • Single Supply Voltage: Operates from a single power supply for simplified system design.

Benefits

  • Flexible Storage: Provides versatile non-volatile storage for data and code.
  • Efficient Data Transfer: SPI interface enables fast and reliable data transfer.
  • Simplified System Design: Single supply voltage reduces the complexity of power supply circuitry.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Offers a competitive storage option for embedded applications.
  • Robust Data Protection: Features data protection mechanisms to prevent accidental data corruption.

Additional Details

The AT45D021A-JI typically operates at a specific clock frequency (refer to the datasheet for the maximum supported frequency). The device incorporates features like software data protection and hardware write protection to prevent accidental data overwrites. It is available in various packages, including SOIC and TSSOP, for surface mount assembly. Due to its 'END-OF-LIFE' status, consider newer SPI flash memory alternatives for new designs. Proper decoupling capacitors are essential near the power pins to ensure stable operation during write and erase cycles. It uses two on-chip SRAM data buffers that allow receiving data while a page in the flash array is being programmed.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess