EN
  • EN
  • DE

AT45DB161E

Part No AT45DB161E
Manufacturer Atmel
Catalog END - OF - LIFE
Description 16-Mbits DataFlash (with Extra 512-Kbits), 2.3V or 2.5V Minimum SPI Serial Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148501-AT45DB161E
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB161E CAD Model

Description

The AT45DB161E is a 16-Megabit Serial DataFlash memory device from Atmel (now Microchip Technology). It communicates via a Serial Peripheral Interface (SPI) and features an architecture of 8192 pages of 256 bytes each, along with two SRAM data buffers of 256 bytes each. This memory device is commonly utilized for storing data and program code in diverse embedded systems.

Applications:

  • Data Logging: Used in industrial control systems and environmental monitoring equipment to record sensor data.
  • Audio Storage: Employed in audio players, voice recorders, and other devices that require the storage of audio samples.
  • Image Storage: Integrated into digital cameras, embedded vision systems, and other applications needing image storage.
  • Firmware Storage: Holds firmware and boot code for microcontrollers and embedded processors.
  • Configuration Data Storage: Stores configuration parameters, calibration data, and other system settings.

Features:

  • 16-Megabit Memory: Provides substantial storage capacity for a variety of data and code requirements.
  • SPI Interface: Allows for easy interfacing with microcontrollers and other SPI-compatible devices.
  • Dual SRAM Data Buffers: Enhances data transfer speeds by utilizing two SRAM buffers.
  • Page Erase and Program: Enables efficient data management and manipulation.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Software Data Protection: Offers software-based data protection to prevent unintentional modifications.

Benefits:

  • High-Density Storage: Provides a large storage capacity in a compact footprint.
  • Easy Integration: Facilitates easy integration into existing systems with a standard SPI interface.
  • Fast Data Throughput: SRAM buffers ensure rapid data access and transfer rates.
  • Low Power Operation: Extends battery life in portable applications.
  • Reliable Data Retention: Ensures reliable data storage and retention for critical information.

Technical Specifications:

  • Memory Size: 16 Megabits
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Clock Frequency: Up to 66 MHz
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOIC, VSOP

Note: The AT45DB161E is marked as END-OF-LIFE. Consider using newer memory devices from Microchip or other manufacturers. Always refer to the official datasheet for precise specifications and detailed application guidance.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess