EN
  • EN
  • DE

AT49BV008A-12TC

Part No AT49BV008A-12TC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Megabit 1M x 8/ 512K x 16 CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148523-AT49BV008A-12TC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT49BV008A-12TC CAD Model

Description

The AT49BV008A-12TC is an 8-Megabit (1M x 8) CMOS Flash Memory device from Atmel. It is designed for low-voltage operation and fast access times, making it suitable for a wide range of embedded applications. The device features in-system programmability, allowing for firmware updates without removing the device from the circuit board. It also incorporates sector erase capability, enabling selective erasure of memory blocks.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in microcontrollers and embedded systems.
  • Networking Equipment: Used in routers, switches, and other network devices for storing configuration settings and boot loaders.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and industrial equipment for storing program code and calibration data.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer devices for storing system software and game data.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems for storing program code and calibration parameters.

Features

  • 8-Megabit Density: Provides 8,388,608 bits of non-volatile storage capacity.
  • Low Voltage Operation: Operates from a low voltage power supply for reduced power consumption.
  • Fast Access Time: Offers quick data retrieval for efficient system performance.
  • In-System Programmability: Allows for firmware updates without removing the device from the circuit.
  • Sector Erase Capability: Enables selective erasure of specific memory sectors.
  • JEDEC Standard Pinout: Simplifies integration into existing designs.

Benefits

  • Flexible Data Storage: Flash memory allows for easy data updates and modifications.
  • Improved System Performance: Fast access times enhance the speed and responsiveness of embedded systems.
  • Simplified Firmware Updates: In-system programmability enables remote or on-site firmware upgrades.
  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Offers a competitive storage option for embedded systems.
  • Easy Integration: JEDEC standard pinout simplifies the process of incorporating the device into existing designs.

Additional Details

The AT49BV008A-12TC typically utilizes a standard parallel interface for communication with a microcontroller or microprocessor. The device includes features such as data polling and toggle bit polling to indicate the completion of write and erase operations. It is commonly packaged in TSOP (Thin Small Outline Package) for surface mount assembly. This device is listed as 'END-OF-LIFE', therefore it's recommended to use newer flash memory technologies for new applications. Appropriate decoupling capacitors should be placed close to the power supply pins for stable operation during programming and erasing cycles. The device offers a block locking mechanism to protect sectors from accidental overwrites.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess