AT49BV322AT

Part No AT49BV322AT
Manufacturer Atmel
Catalog END - OF - LIFE
Description 32-megabit (2M x 16/4M x 8) 3-volt Only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148555-AT49BV322AT
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited

Description

The Atmel AT49BV322AT is a 32-megabit (2M x 16) flash memory device that is commonly used in embedded systems. It features a 2.7V to 3.6V operating voltage range and a fast access time of 70ns. This flash memory device has a medium popularity and a limited supply and demand status.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
PowerSpan II™ User Manual
Need more? Email Us
Cypress Semiconductor Corp
Capacitive Button Controllers
Lowest to $2.3214
Atmel
SPI Serial EEPROMs 32K (4096 x 8) 64K (8192 x 8)
Need more? Email Us
Siemens
Silicon Tuning Diode (Excellent linearity High Q hyperabrupt tuning diode Low series inductance)
Lowest to $0.0430
Rohm Semiconductor
Standard CMOS Voltage Detector IC
Need more? Email Us
Nihon Inter Electronics Corporation
FRED
Need more? Email Us
Vishay
Bulk Metal® Technology High Precision, Current Sensing, Power Surface Mount, Metal Strip Resistor with Resistance Value from 1 mΩ, Rated Power up to 3 W and TCR to 0 ± 15 ppm/°C Maximum
Lowest to $31.5460
Cypress Semiconductor Corp
18-Mbit (512K x 36/1M x 18) Flow-Through SRAM with NoBLTM Architecture
Need more? Email Us
Texas Instruments
Free Positioning, Qi Compliant Wireless Power Transmitter Manager
Lowest to $3.6620

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230