EN
  • EN
  • DE

AT88SC153C-10SU-00

Part No AT88SC153C-10SU-00
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 713552-AT88SC153C-10SU-00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT88SC153C-10SU-00 CAD Model

Description

The AT88SC153C-10SU-00 is a secure memory IC from Atmel (now Microchip Technology), designed to provide secure storage and authentication capabilities. It features a 1.5Kbyte EEPROM memory, cryptographic functions, and tamper detection mechanisms, making it suitable for a wide range of security-sensitive applications.

Applications:

  • Access Control Systems: Used in smart cards and other access control devices to store and protect sensitive information.
  • Secure Payment Systems: Employed in payment terminals and smart cards for secure financial transactions.
  • Authentication Devices: Integrated into authentication tokens and security modules to verify user identities.
  • Medical Devices: Used in medical equipment to protect patient data and ensure device integrity.
  • Industrial Control: Integrated into industrial control systems to secure sensitive data and prevent unauthorized access.

Features:

  • 1.5Kbyte EEPROM Memory: Provides non-volatile storage for secure data.
  • Asymmetric Authentication: Supports secure authentication protocols.
  • Symmetric Encryption: Offers encryption capabilities for data protection.
  • Hardware Random Number Generator: Generates random numbers for cryptographic operations.
  • Tamper Detection: Detects physical tampering attempts to protect data integrity.
  • Unique Serial Number: Provides a unique identifier for each device.
  • Single Voltage Supply: Operates from a single power supply.

Benefits:

  • Secure Data Storage: Protects sensitive data from unauthorized access and modification.
  • Strong Authentication: Provides reliable authentication mechanisms to verify user identities.
  • Tamper Resistance: Detects and responds to physical tampering attempts.
  • High Reliability: Offers robust performance and data integrity.
  • Easy Integration: Simple interface simplifies hardware and software design.

Additional Details:

The AT88SC153C-10SU-00 is typically available in a SOIC-8 package. Key specifications include operating voltage range, temperature range, and endurance. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and security features to ensure proper and secure operation of the device within the target application. Proper handling and security measures should be implemented to protect the device from physical attacks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess