EN
  • EN
  • DE

AT93C46A-10TC-2.7

Part No AT93C46A-10TC-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description 3-Wire Serial EEPROM 1K (64 x 16)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148980-AT93C46A-10TC-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C46A-10TC-2.7 CAD Model

Description

The AT93C46A-10TC-2.7 is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) IC from Atmel. This device features a 1K-bit memory array organized as either 64 words of 16 bits each or 128 words of 8 bits each, selectable via the ORG pin. It operates at a low voltage (2.7V) and uses a simple 3-wire serial interface, making it ideal for applications requiring non-volatile data storage in a compact and power-efficient manner. It's categorized as END-OF-LIFE, so new designs may require looking at newer EEPROM solutions.

Applications

  • Consumer Electronics: Storing configuration settings in TVs, DVD players, and set-top boxes.
  • Automotive Electronics: Storing calibration data in engine control units (ECUs) and instrument clusters.
  • Industrial Equipment: Storing parameters and settings in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Storing calibration data and patient information in medical instruments.
  • Security Systems: Storing access codes and security settings in alarm systems and access control systems.

Features

  • 1K-bit EEPROM: Provides non-volatile storage for small amounts of data.
  • Low Voltage Operation (2.7V): Suitable for battery-powered applications.
  • 3-Wire Serial Interface: Simplifies communication with microcontrollers.
  • Self-Timed Write Cycle: Eliminates the need for external timing components.
  • High Reliability: Offers excellent data retention and endurance.
  • ORG Pin Selectable Organization: Allows flexible memory configuration (64x16 or 128x8).
  • Schmitt Trigger Inputs: Improves noise immunity.

Benefits

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy to Use: The simple serial interface simplifies integration into embedded systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: The small package size makes it suitable for space-constrained applications.
  • High Reliability: Ensures data integrity over a long period.

Additional Details

The AT93C46A-10TC-2.7 has a typical operating temperature range of -40°C to +85°C. The '10' in the part number signifies a clock frequency of 1 MHz. The 'TC' denotes the package type, which is typically an 8-pin TSSOP (Thin Shrink Small Outline Package). Write endurance is typically 1 million cycles per memory location. The data retention is typically 100 years. It's programmed serially using a clock, data-in, and data-out line with a chip select. Due to its END-OF-LIFE status, consider Microchip's newer EEPROM offerings for any new designs that need serial EEPROM.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess