EN
  • EN
  • DE

ATA6626C

Part No ATA6626C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Typically 10 μA Supply Current During Sleep Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149074-ATA6626C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6626C CAD Model

Description

The ATA6626C is a high-speed CAN (Controller Area Network) transceiver developed by Atmel for automotive and industrial communication networks. This device serves as a bridge between the CAN protocol controller and the physical CAN bus, facilitating reliable data transmission at speeds up to 1 Mbit/s. The ATA6626C is designed to meet the demanding requirements of automotive environments, offering robust performance and protection against electrical disturbances.

Applications:

  • Automotive body control systems
  • Powertrain management
  • Industrial automation networks
  • Diagnostic tools for CAN-based systems
  • Heavy equipment control systems

Features:

  • Compliant with ISO 11898-2 standard for high-speed CAN
  • Supports data rates up to 1 Mbit/s
  • Low power consumption in sleep mode with remote wake-up capability
  • Integrated CAN termination resistor (selectable)
  • Short-circuit protection to ground and VCC
  • Overtemperature protection
  • Under-voltage lockout
  • Optimized for 12V and 24V battery systems

Benefits:

  • Ensures reliable communication in harsh automotive and industrial environments
  • Reduces system complexity and cost with integrated features
  • Protects against electrical faults and thermal overload
  • Minimizes power consumption in idle states, prolonging battery life
  • Facilitates easy integration into existing CAN networks
  • Enhances overall system reliability and safety

Additional Details:

The ATA6626C is designed to operate within a standard voltage range suitable for automotive applications, typically between 4.5V and 5.5V. Its low power consumption in sleep mode is particularly valuable in battery-powered systems where minimizing current draw is crucial. The integrated termination resistor, which can be enabled or disabled, simplifies board layout and reduces the need for external components. Comprehensive protection features, including short-circuit and overtemperature protection, ensure the robustness of the transceiver and the connected CAN network. The device is commonly available in surface-mount packages like SOIC, making it compatible with automated assembly processes. Compliance with the ISO 11898-2 standard guarantees interoperability with other CAN devices, simplifying integration into existing systems. Given its EOL status, availability might be limited.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess