EN
  • EN
  • DE

ATA6660-TAPY

Part No ATA6660-TAPY
Manufacturer Atmel
Catalog Interface - Drivers, Receivers, Transceivers
Description High-speed Can Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149077-ATA6660-TAPY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6660-TAPY CAD Model

Description

The ATA6660-TAPY is a high-speed CAN transceiver from Atmel (now Microchip Technology). It is designed for automotive and industrial applications where reliable and efficient communication between electronic control units (ECUs) is crucial. This transceiver is specifically tailored to meet the stringent requirements of the Controller Area Network (CAN) protocol, ensuring robust data transmission in harsh environments.

Applications

  • Automotive ECU communication
  • Industrial automation systems
  • CAN bus systems for vehicle diagnostics
  • Heavy equipment control systems
  • Building automation networks

Features

  • High-speed CAN transceiver: Supports data rates up to 1 Mbit/s, enabling fast and reliable communication.
  • Compliant with ISO 11898-2 standard: Ensures interoperability with other CAN devices.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • Wake-up functionality: Allows the ECU to be woken up via the CAN bus.
  • Overvoltage and short circuit protection: Protects the transceiver from electrical damage.
  • Integrated termination resistor: Simplifies circuit design and reduces component count.
  • Excellent EMC performance: Ensures reliable operation in noisy environments.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system reliability: The robust design and protection features ensure reliable communication in harsh environments.
  • Reduced power consumption: Low power consumption extends battery life in automotive and industrial applications.
  • Simplified system design: Integrated features such as the termination resistor simplify circuit design and reduce component count.
  • Enhanced system performance: High-speed data transmission improves overall system performance.
  • Compliance with industry standards: Ensures interoperability with other CAN devices.
  • Cost-effective solution: Provides a balance of performance and cost for automotive and industrial applications.

Additional Details

The ATA6660-TAPY operates from a single 5V supply and is available in a small SOIC-8 package. It features a differential receiver with a wide common-mode range, ensuring reliable data reception even in the presence of noise. The transceiver also includes a transmit data (TXD) dominant timeout function, which prevents the CAN bus from being blocked by a faulty transmitter. This part also includes an extended temperature range, typically -40°C to +125°C, making it suitable for demanding automotive applications. The slew rate control is optimized to minimize electromagnetic emissions. The device is typically used with a microcontroller to implement a complete CAN node.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess