EN
  • EN
  • DE

ST24C64WP

Part No ST24C64WP
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 343088-ST24C64WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST24C64WP CAD Model

Description

The ST24C64WP is a 64 Kbit (8 KB) Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is organized as 8192 x 8 bits. This EEPROM utilizes a 2-wire serial interface, making it suitable for applications where minimal I/O pins are required.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and DVD players for storing user settings and configuration data.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data and program parameters.
  • Automotive: Utilized in automotive electronics for storing vehicle configuration data, such as odometer readings and engine management parameters.
  • Medical Devices: Used in medical equipment for storing calibration data, patient settings, and event logs.
  • Smart Cards: Incorporated in smart cards for storing user credentials and application data.

Features:

  • 2-Wire Serial Interface: Simplifies communication with microcontrollers and other digital devices.
  • Byte Write Capability: Allows for individual byte programming.
  • Page Write Capability: Supports page writing for faster programming.
  • Self-Timed Write Cycle: Reduces the need for external timing control.
  • Write Protect Feature: Protects memory contents from accidental overwrites.
  • Low Voltage Operation: Operates at low voltage levels, making it suitable for battery-powered applications.
  • High Endurance: Withstands a large number of write cycles.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Use: Simple 2-wire interface simplifies integration into embedded systems.
  • Flexible Programming: Byte and page write capabilities provide flexibility in data management.
  • Data Protection: Write protect feature prevents accidental data loss.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Reliable Storage: High endurance ensures long-term data integrity.

Additional Details:

The ST24C64WP operates with a supply voltage range of 1.8V to 5.5V. It supports a standard and fast I2C bus. It is available in various packages, including SOIC and TSSOP. It is commonly used with microcontrollers from various manufacturers. The endurance rating is typically 1 million write cycles per byte. This EEPROM has a data retention period of up to 40 years, ensuring the long-term availability of stored information.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess