EN
  • EN
  • DE

U6043B-BFP

Part No U6043B-BFP
Manufacturer Atmel
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer Atmel
Win Source Part Number 397715-U6043B-BFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6043B-BFP CAD Model

Description

The U6043B-BFP is a single chip PLL transmitter IC manufactured by Atmel (now Microchip Technology). It is designed for remote control applications and is commonly used in automotive keyless entry systems, garage door openers, and other short-range wireless communication devices. This IC offers a highly integrated solution for generating and transmitting RF signals, simplifying the design and reducing the component count of wireless remote control systems.

Applications

  • Remote keyless entry (RKE) systems for automobiles
  • Garage door openers
  • Remote control for home automation systems
  • Tire Pressure Monitoring Systems (TPMS)
  • General-purpose wireless transmitters

Features

  • Single-chip PLL transmitter: Integrates all the necessary functions for RF transmission into a single IC.
  • Frequency range: Operates in the standard ISM (Industrial, Scientific, and Medical) frequency bands, such as 433.92 MHz and 868 MHz.
  • FSK modulation: Uses Frequency Shift Keying (FSK) modulation for robust and reliable data transmission.
  • Low current consumption: Designed for low-power operation, extending battery life in remote control applications.
  • On-chip crystal oscillator: Requires only an external crystal for frequency generation, simplifying the design.
  • Programmable output power: Allows adjusting the output power to optimize the transmission range and power consumption.
  • Wake-up function: Supports a wake-up function for power saving in intermittent transmission applications.

Benefits

  • Reduced system cost: Integration of multiple functions into a single chip reduces the number of external components and the overall system cost.
  • Simplified design: The highly integrated design simplifies the development process and reduces time-to-market.
  • Extended battery life: Low power consumption extends the battery life of remote control devices.
  • Improved reliability: The robust FSK modulation and integrated design ensure reliable data transmission.
  • Compact size: The small package size allows for integration into compact remote control devices.

Additional Details

The U6043B-BFP incorporates a Phase-Locked Loop (PLL) for precise frequency generation and modulation. It typically requires an external microcontroller to control the data transmission and configuration settings. The output power can be adjusted through programming, allowing for optimization of the transmission range and power consumption. The IC supports various data rates and modulation schemes, depending on the specific application requirements. The operating voltage typically ranges from 2.0V to 3.6V. Designers should refer to the Atmel datasheet for detailed specifications and application notes.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess