EN
  • EN
  • DE

S7808PI

Part No S7808PI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 308081-S7808PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S7808PI CAD Model

Description

The S7808PI is an 8V positive voltage regulator manufactured by AUK Corp. This three-terminal regulator provides a stable 8V output and is used in a variety of electronic circuits that require a constant voltage source. Voltage regulators are critical components in many electronic devices to ensure stable operation despite variations in input voltage or load conditions.

Applications

  • Microcontroller Power Supplies: Provides a stable 8V supply for microcontrollers that require this voltage level.
  • Analog Circuit Power Supplies: Supplies a regulated 8V for analog circuits such as operational amplifiers and signal processing circuits.
  • Relay Driving: Used to power relays requiring an 8V coil voltage, providing consistent and reliable switching.
  • Sensor Power: Supplies regulated 8V power to sensors, ensuring accuracy and stability in measurements.
  • Industrial Control: Provides a stable 8V reference voltage for various industrial control applications.

Features

  • Fixed 8V Output: Provides a stable and regulated 8V output voltage.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short-Circuit Protection: Protects the regulator and the powered circuit from damage during short-circuit conditions.
  • Output Transistor Safe Area Protection: Ensures the output transistor operates within its safe limits, preventing failure under load.
  • Requires Few External Components: Simplifies circuit design with minimal external component requirements.

Benefits

  • Stable and Reliable Power: Delivers a stable 8V output, ensuring the consistent and reliable performance of connected devices.
  • Protection Against Damage: Protects the regulator and the circuit it powers from overheating and short circuits.
  • Simplified Circuit Design: Simplifies design processes by reducing the need for external components.
  • Increased System Reliability: Enhances overall system reliability by providing a stable and protected power source.
  • Cost-Effective: Offers a cost-effective solution for achieving a regulated 8V power supply.

Additional Details

The S7808PI typically requires a heat sink to dissipate heat, especially at higher input voltages and load currents. It is important to ensure that the input voltage is a few volts higher than the desired output voltage for proper regulation. Consult the manufacturer, AUK Corp, datasheet for specific details such as maximum input voltage, maximum output current, thermal resistance, and operating temperature range. This regulator is often found in test equipment, industrial automation systems, and custom power supply designs requiring a dependable 8V source.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess