EN
  • EN
  • DE

S78DL33

Part No S78DL33
Manufacturer AUK corp
Description Low Drop output Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1245619-S78DL33
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S78DL33 CAD Model

Description

The S78DL33 is a positive voltage regulator manufactured by AUK corp. This is a linear regulator providing a fixed output voltage of 3.3V. It is designed to provide a stable and regulated voltage source for various electronic circuits.

Applications:

  • Microcontroller power supplies
  • Logic circuit power supplies
  • Sensor power supplies
  • Battery-powered devices
  • General-purpose voltage regulation

Features:

  • Fixed 3.3V output voltage
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection

Benefits:

  • Stable and regulated power supply for reliable circuit operation.
  • Protection against overcurrent and short circuits, preventing damage to the regulator and connected components.
  • Thermal shutdown protection to prevent overheating and damage to the regulator.
  • Low dropout voltage, allowing the regulator to operate with a smaller input-output voltage difference.
  • Simplified circuit design due to its ease of use.

Additional Details:

The S78DL33 provides a fixed 3.3V output voltage with a low dropout voltage, enabling it to operate with a smaller input-output voltage difference. It incorporates overcurrent, thermal shutdown, and short-circuit protection to prevent damage in fault conditions. The regulator is available in various packages, such as TO-252 or SOT-223, depending on the specific requirements of the application. A bypass capacitor is typically used at the output to improve stability and reduce noise. The maximum input voltage is typically around 12V. The output current capability varies depending on the package and thermal conditions. Heatsinking may be required if the regulator is dissipating a significant amount of power. It is commonly used in applications where a stable 3.3V power supply is needed, such as powering microcontrollers, logic circuits, and sensors. The low quiescent current is beneficial in battery-powered applications. The datasheet should be consulted for specific details on the regulator's performance characteristics and thermal considerations.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess