EN
  • EN
  • DE

SDB10150DI

Part No SDB10150DI
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317439-SDB10150DI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDB10150DI CAD Model

Description

The SDB10150DI is a Schottky Barrier Rectifier manufactured by AUK Corp. It's characterized by its high current capability and low forward voltage drop, making it suitable for high-efficiency power conversion and fast switching applications. This dual Schottky diode configuration is commonly used in switching power supplies, DC-DC converters, and other applications where efficient rectification is required.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • High frequency inverters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection circuits

Features

  • Dual Schottky diode configuration
  • Low forward voltage drop
  • High surge current capability
  • High efficiency
  • Fast switching speed
  • High reliability
  • Isolated package for easy heatsinking

Benefits

  • Increases power conversion efficiency
  • Reduces power loss and heat dissipation
  • Protects circuits from voltage spikes
  • Enables fast switching speeds
  • Simplifies circuit design
  • Enhances system reliability
  • Reduces overall system cost

Additional Details

The SDB10150DI features two Schottky diodes with a common cathode configuration, providing a compact and efficient solution for full-wave rectification or other applications requiring two diodes. It has a maximum repetitive peak reverse voltage (VRRM) of 150V and a maximum average forward rectified current (IF(AV)) of 10A (5A per diode). The low forward voltage drop, typically around 0.7V at the rated current, minimizes power loss and improves efficiency. This is particularly important in switching power supplies, where efficiency is a critical design parameter.

The fast switching speed of the SDB10150DI allows it to be used in high-frequency applications. Its low reverse recovery time minimizes losses during switching transitions. The high surge current capability of this diode provides protection against transient voltage spikes and current overloads. The SDB10150DI is typically available in a TO-220 package, which is a standard through-hole package that facilitates easy heatsinking. The isolated package allows for direct mounting to a heatsink without the need for additional insulation, simplifying thermal management.

Careful thermal design is necessary to ensure that the diode operates within its specified temperature range. Adequate heatsinking or airflow should be provided, especially when operating at high current levels. The SDB10150DI offers a robust and reliable solution for a variety of power conversion applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7537 $77.5074
4+ $31.7983 $127.1932
6+ $30.8050 $184.8300
8+ $29.8106 $238.4848
11+ $28.8173 $316.9903
14+ $25.8362 $361.7068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess