EN
  • EN
  • DE

SDP411D

Part No SDP411D
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Band switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 317822-SDP411D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDP411D CAD Model

Description

The SDP411D is a differential pressure sensor manufactured by AUK Corp, designed for high-accuracy measurement of pressure differences in various applications. It leverages advanced sensor technology to provide precise and reliable readings, making it suitable for demanding environments.

Applications:

  • HVAC systems for precise air flow control and filter monitoring.
  • Medical devices, including ventilators and respiratory equipment, where accurate pressure monitoring is critical.
  • Industrial automation systems for process control and leak detection.
  • Environmental monitoring equipment to measure air pressure variations.
  • Laboratory instrumentation for research and development purposes.

Features:

  • High accuracy: Provides very precise pressure difference measurements.
  • Digital output: Simplifies integration with microcontrollers and other digital systems.
  • Temperature compensation: Ensures stable performance over a wide temperature range.
  • Small form factor: Allows for easy integration into compact devices.
  • Low power consumption: Extends battery life in portable applications.

Benefits:

  • Improved system performance: Accurate pressure readings enable precise control and optimization.
  • Reduced system cost: Integrated design minimizes external components.
  • Enhanced reliability: Robust design ensures long-term stability and accuracy.
  • Simplified integration: Digital output and compact size ease system design.
  • Energy efficiency: Low power consumption contributes to energy savings.

The SDP411D utilizes a MEMS (Micro-Electro-Mechanical Systems) based pressure sensor. This allows it to measure minimal pressure differences, which are essential in the previously mentioned applications. The sensor features a digital I2C output for simple communication with microcontrollers and other digital systems. Furthermore, the sensor's internal signal processing includes advanced temperature compensation, ensuring reliable operation even when ambient temperature fluctuates. The sensor is designed for reflow soldering and is available in a small SMD package.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Freescale Semiconductor - NXP
Lowest to $19.5645
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess