The SF10A300HD is a Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification, fast switching speeds, and low forward voltage drop. It is typically used in switching mode power supplies and DC-DC converters. The "HD" suffix suggests a ruggedized or high-durability version. It is typically available in a DO-220AC package.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-frequency inverters
- Polarity protection circuits
- Free-wheeling diodes in inductive load applications
- Renewable energy systems (solar, wind)
Features
- High Surge Current Capability: Withstands high current surges.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Suitable for high-frequency applications.
- High Reliability: Designed for continuous operation.
- Halogen Free: Environmentally conscious design.
Benefits
- Energy Efficiency: Low forward voltage drop reduces wasted energy.
- Robust Protection: High surge current capability protects circuits.
- Compact Design: DO-220AC package offers a small footprint.
- Extended Lifespan: High reliability ensures long-term performance.
- Environmentally Compliant: Meets environmental standards.
Additional Details
The SF10A300HD has a maximum repetitive peak reverse voltage (VRRM) of 300V and a maximum average forward rectified current (IF(AV)) of 10A. It features a low forward voltage drop (VF), typically around 0.65V at 10A. The operating temperature range is typically -55°C to +150°C. The DO-220AC package is designed for efficient heat dissipation.