EN
  • EN
  • DE

SF5A400HD

Part No SF5A400HD
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318809-SF5A400HD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF5A400HD CAD Model

Description

The SF5A400HD is a diode manufactured by AUK Corp. It is a Schottky Barrier Rectifier designed for high-efficiency rectification. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching power supplies: Used as secondary rectifiers in SMPS circuits to convert AC to DC efficiently.
  • DC-DC converters: Employed in DC-DC converters for stepping up or stepping down voltage levels with minimal losses.
  • Freewheeling diodes: Protect inductive loads from voltage spikes during switching operations.
  • Reverse polarity protection: Safeguards circuits from damage due to incorrect polarity connections.
  • Solar panel bypass diodes: Used in solar panels to prevent hotspots and improve overall panel performance.

Features:

  • High surge current capability: Withstands large current surges without damage, enhancing reliability.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • High reliability: Ensures stable performance and long operating life.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved system efficiency: Reduces power losses and lowers operating costs.
  • Enhanced system reliability: Protects against voltage spikes and current surges, preventing failures.
  • Smaller system size: Enables the design of more compact and lightweight power supplies.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation, simplifying thermal management.
  • Compliance with environmental regulations: Meets RoHS standards for environmental protection.

Additional Details:

Specific technical specifications for the SF5A400HD, such as maximum reverse voltage, forward current, and operating temperature range, should be obtained from the manufacturer's datasheet. The diode is typically available in through-hole or surface-mount packages. The datasheet will provide detailed information about the package dimensions, pinout, and mounting instructions. The materials used in the diode construction are selected for their high reliability and performance in harsh environments.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SONiX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,005 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess