EN
  • EN
  • DE

SRC1203UF

Part No SRC1203UF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340105-SRC1203UF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1203UF CAD Model

Description

The SRC1203UF is a NPN Silicon Transistor manufactured by AUK Corp. It is designed for use in switching and amplification circuits. As a surface-mount device, it is intended for automated assembly processes.

Applications

  • General amplification: Used in amplifier circuits to increase the strength of electronic signals.
  • Switching applications: Functions as a switch to control current flow in various circuits.
  • LED driver circuits: Used to drive LEDs in lighting and display systems.
  • Digital circuits: Can be used to implement logic gates and other digital functions.
  • Signal conditioning: Used to modify and shape electronic signals in various applications.

Features

  • NPN Transistor: A standard NPN bipolar junction transistor.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Provides substantial amplification of the base current.
  • Compact Package: Allows for dense component placement on printed circuit boards.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power dissipation during switching operations.
  • Design Versatility: Easily integrated into a wide range of circuit designs.
  • Space Saving: Compact surface-mount package reduces board footprint.
  • Reliable Performance: Provides consistent and dependable operation.
  • Cost-Effective: A widely available and standard component.

Additional Details

Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). Refer to the datasheet for detailed information on these parameters and other characteristics, such as thermal resistance and operating temperature range. The SRC1203UF is commonly packaged in a SOT-23 or similar small outline package. Depending on the application and operating conditions, proper heat sinking may be necessary.

You May Also Be Interested in

Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess