The SRC1204SF is a NPN Epitaxial Silicon Transistor manufactured by AUK Corp. It is designed for switching and amplifier applications where a small size and high performance are required. This transistor is commonly used in various electronic circuits for current amplification and switching functions.
Applications:
- Switching circuits
- Amplifier circuits
- Digital circuits
- Consumer electronics
Features:
- Small SOT-23 package
- High current gain (hFE)
- Low saturation voltage
- High Collector current (IC)
Benefits:
- Miniaturization of electronic circuits due to the small SOT-23 package
- Efficient amplification due to high current gain
- Low power dissipation due to low saturation voltage
- Versatile use in various applications due to its electrical characteristics
Additional Details:
The SRC1204SF has a collector-emitter voltage (VCEO) rating of 50V and a collector current (IC) rating of 0.15A. Its typical current gain (hFE) ranges from 70 to 240, depending on the operating conditions. The SOT-23 package allows for easy surface mounting, which is essential for modern PCB designs. This transistor is ideal for applications where space is limited and reliable performance is required.