EN
  • EN
  • DE

SSA1036Y

Part No SSA1036Y
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340708-SSA1036Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSA1036Y CAD Model

Description

The SSA1036Y is a monolithic integrated circuit designed for use as a stereo tone control. Manufactured by AUK Corp, it features bass and treble control capabilities, making it suitable for audio equipment such as amplifiers, receivers, and car stereos. This IC provides a simple and effective way to adjust the tonal balance of audio signals.

Applications:

  • Audio Amplifiers: Used to provide bass and treble tone control.
  • Stereo Receivers: Integrated into receiver circuits for tone adjustment.
  • Car Audio Systems: Tone control in car stereos.
  • Equalizers: Used in basic equalizer circuits.
  • DIY Audio Projects: For hobbyists building custom audio equipment.

Features:

  • Stereo Tone Control: Provides independent control for left and right channels.
  • Bass and Treble Control: Offers adjustment of low and high frequencies.
  • Low Noise: Designed for low noise operation to maintain audio quality.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Minimal External Components: Requires few external components for operation.
  • DIP Package: Available in a DIP (Dual In-line Package) for easy prototyping.

Benefits:

  • Simple Tone Control: Easy to implement tone control in audio systems.
  • Enhanced Audio Experience: Allows users to customize the sound to their preferences.
  • Cost-Effective: Provides tone control at a reasonable cost.
  • Low Noise Performance: Maintains the integrity of the audio signal.
  • Versatile Use: Suitable for a variety of audio applications.

Additional Details:

The SSA1036Y typically requires external potentiometers for adjusting the bass and treble levels. The values of these potentiometers determine the range of adjustment. It’s important to consult the datasheet for recommended component values and layout considerations to ensure optimal performance. The IC’s low noise characteristics make it a good choice for applications where audio quality is critical. It's designed to provide a user-friendly and effective means of adjusting the tonal characteristics of audio signals. Careful power supply decoupling is recommended to minimize noise. Overall, the SSA1036Y is a reliable and easy-to-use tone control IC.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess