EN
  • EN
  • DE

ACMD-6125

Part No ACMD-6125
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Description LTE Band 25 Duplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156807-ACMD-6125
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACMD-6125 CAD Model

Description

The ACMD-6125 is a highly integrated duplexer designed for front-end modules in wireless communication systems. Manufactured by Avago Technologies (now Broadcom), this component plays a crucial role in filtering and separating transmit and receive signals, ensuring optimal performance in cellular and other wireless devices.

Applications

  • Mobile Phones: Used in the RF front-end to separate transmit and receive signals for various cellular bands.
  • Wireless Data Cards: Integrated into data cards to enable efficient wireless communication.
  • Tablets: Employed in tablets with cellular connectivity to manage signal transmission and reception.
  • Wireless Modules: Utilized in various wireless modules for signal filtering and duplexing.

Features

  • High Isolation: Provides excellent isolation between the transmit and receive paths, minimizing interference.
  • Low Insertion Loss: Ensures minimal signal attenuation, maximizing signal strength and range.
  • Small Form Factor: Compact design allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High Power Handling: Capable of handling high power levels without degradation in performance.
  • Specific Band Support: Optimized for specific frequency bands, providing tailored performance.

Benefits

  • Improved Signal Quality: High isolation and low insertion loss contribute to clearer and more reliable wireless communication.
  • Extended Battery Life: Efficient signal handling reduces power consumption, extending the battery life of mobile devices.
  • Reduced Interference: Minimizes unwanted signal interference, improving overall system performance.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying the design process.
  • Enhanced Reliability: Robust design and manufacturing processes ensure long-term reliability.

Additional Details

The ACMD-6125 typically operates within specific frequency ranges depending on the application. Key specifications include insertion loss (typically below 2 dB), isolation (typically above 45 dB), and power handling capabilities (e.g., up to 30 dBm). The device is packaged in a small surface-mount package suitable for high-volume manufacturing. The materials used in its construction are compliant with RoHS standards, ensuring environmental friendliness.

This duplexer is designed to meet the stringent requirements of modern wireless communication systems, providing reliable and efficient signal filtering and separation. Its compact size, high performance, and ease of integration make it an ideal choice for a wide range of wireless devices. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess