EN
  • EN
  • DE

ACNW3190

Part No ACNW3190
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description 5.0 Amp High Output Current IGBT Gate Drive Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135298-ACNW3190
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACNW3190 CAD Model

Description

The ACNW3190 is a high-linearity analog optocoupler manufactured by Avago Technologies (now Broadcom). This optocoupler is designed for precision isolation of analog signals, making it suitable for a wide range of applications, including industrial process control, motor control, and power monitoring. Its high linearity and stability ensure accurate signal transmission across the isolation barrier.

Applications

  • Voltage sensing in inverters
  • Current sensing in motor drives
  • Analog signal isolation in industrial process control
  • Data acquisition systems
  • Medical equipment isolation

Features

  • High linearity: 0.01% typical
  • High isolation voltage: 5000 VRMS
  • Wide bandwidth: DC to 200 kHz
  • Low input current requirement
  • Compact package
  • REACH and RoHS compliant

Benefits

  • Accurate signal transmission due to high linearity
  • Enhanced safety and reliability through high isolation voltage
  • Versatile signal handling with wide bandwidth
  • Energy efficient with low input current requirement
  • Space-saving design due to compact package
  • Compliance with environmental regulations

Additional Details

The ACNW3190 optocoupler is available in a compact surface-mount package. It uses an LED and a photodiode to transmit analog signals across the isolation barrier. The high linearity is achieved through careful design and manufacturing processes, ensuring minimal distortion of the analog signal. The wide bandwidth allows for the transmission of signals with high frequency components. The 5000 VRMS isolation voltage provides a high level of protection against electrical hazards.

This optocoupler is designed to provide a cost-effective and high-performance solution for isolating analog signals in a variety of applications. The combination of high linearity, high isolation voltage, and wide bandwidth makes it an excellent choice for demanding signal isolation requirements.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0931 $58.7689
46+ $2.5387 $116.7802
71+ $2.4590 $174.5890
98+ $2.3793 $233.1714
126+ $2.3008 $289.9008
168+ $2.0628 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess