EN
  • EN
  • DE

ACPL-024L

Part No ACPL-024L
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Low Power, 5 MBd Digital CMOS Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135307-ACPL-024L
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-024L CAD Model

Description

The ACPL-024L is a dual-channel, high-speed optocoupler from Avago Technologies. It is designed for galvanic isolation in digital interfaces and high-speed data transmission applications. This optocoupler offers excellent performance characteristics, including high common-mode transient immunity and high data rates, making it suitable for demanding industrial and communication systems.

Applications

  • Isolated Digital Interfaces: Used to provide galvanic isolation in digital communication interfaces such as SPI, I2C, and UART.
  • Industrial Automation: Employed in industrial automation systems for isolating control signals and preventing ground loops.
  • Motor Control: Integrated into motor control circuits to isolate sensitive control circuitry from high-voltage motor drives.
  • Power Supplies: Used in power supplies to isolate the primary and secondary sides for safety and noise reduction.
  • Data Communication: Suitable for high-speed data transmission in networking equipment and telecommunications systems.

Features

  • Dual-Channel: Offers two independent isolation channels in a single package.
  • High Speed: Supports data rates up to 10 Mbps.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and transient voltages, ensuring reliable operation in harsh environments.
  • Galvanic Isolation: Offers high voltage isolation between input and output, protecting sensitive circuitry.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for industrial applications.
  • Compact Package: Available in a compact package for space-saving designs.
  • Safety Approvals: Meets various safety standards for reinforced insulation.

Benefits

  • Enhanced Safety: Provides galvanic isolation to protect users and equipment from high voltages.
  • Improved Noise Immunity: High CMTI ensures reliable data transmission in noisy environments.
  • Increased System Reliability: Prevents ground loops and reduces the risk of damage to sensitive circuitry.
  • Simplified Design: Dual-channel configuration reduces component count and simplifies PCB layout.
  • High Performance: Supports high data rates for demanding communication applications.
  • Wide Application Range: Suitable for a variety of industrial, communication, and power supply applications.

Additional Details

The ACPL-024L utilizes an LED and photodiode to transmit signals across the isolation barrier. The input current required to drive the LED is relatively low, making it compatible with a wide range of digital logic families. The output transistor is designed to switch quickly and efficiently, ensuring high-speed data transmission. The device is available in surface-mount packages for easy assembly and is compliant with RoHS environmental standards.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
100+ $1.0461 $104.6100
150+ $1.0107 $151.6050
215+ $0.9400 $202.1000
280+ $0.9047 $253.3160
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess