The ACPL-352J is a high-speed, dual-channel digital isolator from AVAGO TECHNOLOGIES LIMITED, designed to provide galvanic isolation in various industrial and instrumentation applications. This isolator utilizes optical coupling technology to transmit digital signals between circuits with different ground potentials, preventing noise and ground loops from affecting sensitive circuitry.
Applications
- Isolated digital interfaces in industrial automation equipment.
- Motor control systems for isolating power and control circuits.
- Medical equipment where patient safety is paramount.
- Data communication systems requiring galvanic isolation.
- Power supplies for isolating primary and secondary sides.
- Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
Features
- Dual-channel configuration for space-saving designs.
- High-speed data transfer rates (typically up to 10 Mbps or more).
- Galvanic isolation with high withstand voltage (e.g., 3750 VRMS or higher).
- Low input current and high current transfer ratio (CTR).
- Wide operating temperature range (e.g., -40°C to +105°C).
- Compact package options (e.g., SOIC-8).
- Safety certifications (e.g., UL, CSA, IEC/EN/DIN EN 60747-5-5).
Benefits
- Enhanced system safety by providing galvanic isolation.
- Improved noise immunity and signal integrity.
- Reduced ground loop interference.
- Simplified system design and layout.
- Increased reliability in harsh environments.
- Compliance with safety standards.
- Cost-effective isolation solution.
Additional Details
The ACPL-352J typically consists of two independent channels, each with an LED and a photodiode detector. When a digital signal is applied to the LED, it emits light, which is then detected by the photodiode on the isolated side. This converts the light back into an electrical signal, effectively transmitting the digital information across the isolation barrier.
The isolator's high common-mode transient immunity (CMTI) is crucial for rejecting noise and preventing spurious triggering in noisy environments. The input and output logic compatibility (e.g., TTL, CMOS) allows for easy integration with various digital systems. The device's propagation delay is usually specified to ensure proper timing in high-speed applications. The ACPL-352J is often used in applications where regulatory compliance with safety standards such as UL1577 or EN60747-5-5 is required.