EN
  • EN
  • DE

ACPL-C78A

Part No ACPL-C78A
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Miniature Isolation Amplifiers 0.3 mV Input Offset Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135371-ACPL-C78A
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-C78A CAD Model

Description

The ACPL-C78A is a precision isolation amplifier from Avago Technologies, designed for accurate current and voltage sensing in electronic power conversion systems. It provides galvanic isolation between the input and output, protecting sensitive control circuitry from high voltages and noise. This isolation amplifier offers excellent linearity, low offset drift, and a wide bandwidth, making it suitable for demanding applications.

Applications

  • Current sensing in motor drives
  • Voltage sensing in power inverters
  • Power supply feedback control
  • Renewable energy systems (solar, wind)
  • Industrial automation
  • Isolated data acquisition

Features

  • High accuracy: ±0.5% gain tolerance
  • Low offset drift: ±5 μV/°C
  • Wide bandwidth: 200 kHz
  • Galvanic isolation: VIORM = 891 Vpeak
  • High common-mode transient immunity (CMTI): 20 kV/µs
  • Operating temperature range: -40°C to +105°C
  • Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits

  • Accurate current and voltage measurements for improved system performance.
  • Stable operation over temperature due to low offset drift.
  • Wide bandwidth allows for capturing fast transient signals.
  • Enhanced safety with galvanic isolation, protecting sensitive circuitry from high voltages.
  • Reliable operation in noisy environments due to high common-mode transient immunity.
  • Wide operating temperature range for use in diverse environments.

The ACPL-C78A utilizes sigma-delta modulation and chopper amplification techniques to achieve high accuracy and stability. The input signal is converted into a digital bitstream, which is then transmitted across the isolation barrier. The output is reconstructed using a precision digital-to-analog converter, providing an accurate representation of the input signal. The galvanic isolation is achieved through the use of optical coupling, ensuring a high level of safety and noise immunity. The ACPL-C78A is a crucial component in various power conversion and measurement systems, enabling accurate and reliable monitoring of current and voltage signals.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7313 $103.1634
28+ $5.5522 $155.4616
38+ $5.3731 $204.1778
49+ $5.1940 $254.5060
65+ $4.6567 $302.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess