EN
  • EN
  • DE

ADET-5000

Part No ADET-5000
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description RF Power Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1140003-ADET-5000
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADET-5000 CAD Model

Description

The ADET-5000 is a high-performance, low-power consumption optical incremental encoder designed by AVAGO TECHNOLOGIES LIMITED. This encoder offers precise motion control and position feedback capabilities, making it suitable for various industrial and commercial applications. The ADET-5000 is designed for easy integration and reliable performance, providing accurate and consistent results in demanding environments.

Applications:

  • Robotics: Precise joint position and velocity control.
  • Printers: Accurate paper and print head positioning.
  • Scanners: Precise document scanning.
  • CNC Machines: High-resolution positioning for machining operations.
  • Motor Control: Closed-loop feedback for precise motor operation.

Features:

  • High Resolution: Provides precise position feedback for accurate motion control.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall energy usage.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Incremental Output: Provides quadrature signals for determining direction and position.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.

Benefits:

  • Improved Motion Control: Provides accurate feedback for precise control of motion systems.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Integration: Compact size and easy-to-use interface simplify system design.
  • Enhanced Reliability: Robust design ensures consistent performance in harsh environments.
  • Reduced System Cost: Integrated design reduces the need for external components.

Additional Details:

The ADET-5000 consists of an LED light source, a detector IC, and a code wheel or strip. As the code wheel rotates, the LED light is interrupted, generating quadrature output signals (A and B). These signals can be processed by a motion controller or microcontroller to determine the position, direction, and speed of the rotating shaft. The encoder is available in various resolutions and output configurations to meet specific application requirements. Its robust design and high-performance capabilities make it an excellent choice for demanding motion control applications.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3895 $68.3370
13+ $9.3451 $121.4863
20+ $9.0529 $181.0580
27+ $8.7618 $236.5686
35+ $8.4696 $296.4360
46+ $7.5930 $349.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess