EN
  • EN
  • DE

SN74LVC257AQPWREP

Part No SN74LVC257AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC257
Other Names 296-22357-1,V62/04660-01YE,-V62/04660-01YE,296-22357-6R,296-22357-2,2156-SN74LVC257AQPWREP,296-22357-1R,-296-22357-1,-V62/04660-01YER,-296-22357-1R,-296-22357-1,296-22357-6,-SN74LVC257AQPWREPR,TEXTISSN74LVC257AQPWREP,296-22357-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256528-SN74LVC257AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC257AQPWREP CAD Model

Description

SN74LVC257AQPWREP - Texas Instruments Quad 2-Line to 1-Line Data Selector/Multiplexer

The SN74LVC257AQPWREP is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate from 2.7 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic, which is common in modern digital systems. The device is part of Texas Instruments' range of Enhanced Product (EP) components, which are optimized for use in mission-critical applications where operational reliability is paramount.

With a wide operating temperature range of -40°C to 125°C, the SN74LVC257AQPWREP is built to withstand harsh environments, making it an ideal choice for both industrial and military applications. The device features a 4-bit selection capability, allowing it to route signals from two different input sources to a single output, which is essential for data routing applications that require high-speed multiplexing.

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is beneficial for space-constrained applications. The compact form factor, coupled with its low-power consumption and high-speed operation, makes it a versatile component in a wide array of electronic systems, including computing, networking, and telecommunications equipment.

Texas Instruments' SN74LVC257AQPWREP supports 5-V tolerant inputs, which provides the flexibility for use in mixed-voltage environments and ensures compatibility with older logic levels. Furthermore, the device boasts a high drive capability, and its balanced propagation delays ensure reliable and fast operation in high-speed digital systems.

To ensure the highest quality and reliability, the SN74LVC257AQPWREP undergoes rigorous testing and is manufactured to meet or exceed the stringent requirements of the automotive industry standards. This attention to quality and performance makes the SN74LVC257AQPWREP a trusted choice for engineers and designers looking for a dependable data selector/multiplexer for their high-reliability applications.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4114 $50.6394
51+ $1.9786 $100.9086
79+ $1.9167 $151.4193
108+ $1.8549 $200.3292
140+ $1.7931 $251.0340
187+ $1.6076 $300.6212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess