EN
  • EN
  • DE

BSS84V-7-01

Part No BSS84V-7-01
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819761-BSS84V-7-01
Ultra Librarian 3D Model Ultra Librarian BSS84V-7-01 CAD Model

Description

Introducing the BSS84V-7-01 P-Channel MOSFET by Diodes Incorporated

The BSS84V-7-01 is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a renowned leader in semiconductor technology. This high-performance, small-signal field-effect transistor is designed for power management applications in a compact SOT-23 package, making it an ideal choice for space-constrained designs.

Key Features:

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, known for its minimal footprint and low profile
  • Drain-Source Voltage (VDS): -60V, offering robust performance for various applications
  • Continuous Drain Current (ID): -130mA, capable of handling moderate current requirements
  • RDS(on): Low on-resistance, enhancing efficiency by minimizing conduction losses
  • Gate-Source Voltage (VGS): ±20V, providing a wide range for gate driving voltages
  • Threshold Voltage (Vth): A minimum of -1V, facilitating ease of control at lower gate voltages
  • Fast Switching Speed: Enables quick transitions, reducing switching losses and improving performance in high-frequency applications
  • RoHS Compliant: Adheres to environmental standards, reducing hazardous substances in electronic components

Designed with the needs of modern electronics in mind, the BSS84V-7-01 is perfect for a variety of applications, including load switch circuits, power management, and other switching applications where space is at a premium. Its low on-resistance ensures efficient operation, minimizing power loss and heat generation, while its robust voltage ratings provide reliable operation under stressful conditions.

Whether you're designing power supplies, battery management systems, or looking to integrate a high-quality P-Channel MOSFET into your next project, the BSS84V-7-01 from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability in a small package.

Explore the possibilities with the BSS84V-7-01 and experience the difference in your electronic designs. Trust in Diodes Incorporated to provide state-of-the-art semiconductor solutions that push the boundaries of innovation and performance.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,880 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess