EN
  • EN
  • DE

ADNS-9800

Part No ADNS-9800
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Description High-Performance LaserStream™ Gaming Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 972604-ADNS-9800
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADNS-9800 CAD Model

Description

The ADNS-9800 is a high-performance laser sensor designed for use in computer mice and other tracking applications. Manufactured by AVAGO TECHNOLOGIES LIMITED (now Broadcom), this sensor is known for its exceptional accuracy, high resolution, and ability to track on a wide variety of surfaces.

Applications

  • High-end Gaming Mice: Used in gaming mice to provide precise and accurate tracking for fast-paced gameplay.
  • Professional Mice: Suitable for professional applications such as graphic design, CAD/CAM, and video editing where accuracy is paramount.
  • Industrial Pointing Devices: Employed in industrial environments where reliable tracking on different surfaces is required.
  • Medical Equipment: Can be integrated into medical devices that require precise positional input.
  • Robotics: Used for navigation and positional feedback in robotic systems.

Features

  • High Resolution: Offers a resolution up to 8200 CPI (Counts Per Inch) for extremely precise tracking.
  • High Frame Rate: Capable of processing images at a high frame rate to ensure smooth and responsive cursor movement.
  • Laser Technology: Uses a laser light source to accurately track movement on a variety of surfaces.
  • Advanced Power Management: Includes features to minimize power consumption and extend battery life.
  • Motion Detection Technology: Detects motion with high accuracy and precision.

Benefits

  • Enhanced Accuracy: Provides extremely accurate tracking, improving user precision and control.
  • Smooth Cursor Movement: High frame rate ensures smooth and responsive cursor movement, even during fast movements.
  • Versatile Surface Tracking: Tracks reliably on a wide range of surfaces, including those with complex textures or patterns.
  • Extended Battery Life: Advanced power management features help to minimize power consumption and extend battery life in wireless devices.
  • Improved Gaming Performance: Enables faster and more accurate movements, giving gamers a competitive edge.

Additional Details

The ADNS-9800 sensor typically requires an external lens and microcontroller for complete mouse functionality. It communicates with the microcontroller using a serial interface. The sensor's performance is affected by the lens quality and the surface being tracked. It operates on a low voltage and includes built-in diagnostic features. Specific technical details, such as the exact operating voltage, current consumption, and pinout information, can be found in the Avago Technologies datasheet for the ADNS-9800.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6363 $53.1815
12+ $8.7273 $104.7276
18+ $8.4545 $152.1810
25+ $8.1818 $204.5450
32+ $7.9091 $253.0912
43+ $7.0909 $304.9087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,609 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess