EN
  • EN
  • DE

AMMP-6420-TR1

Part No AMMP-6420-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Frequency 18 GHz
Max Supply Voltage 7 V
Mount Surface Mount
Number of Channels 1
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1044959-AMMP-6420-TR1
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMMP-6420-TR1 CAD Model

Description

The AMMP-6420-TR1, manufactured by Avago Technologies Limited (now Broadcom), is a GaAs MMIC (Monolithic Microwave Integrated Circuit) power amplifier. It's designed for applications requiring high gain, high output power, and excellent linearity in the 24-32 GHz frequency range. This amplifier is particularly suited for millimeter-wave communication systems and radar applications.

Applications

  • Point-to-Point Radio: Used in high-capacity point-to-point radio links for telecommunications infrastructure.
  • Satellite Communications: Employed in satellite uplink transmitters and transponders.
  • Radar Systems: Incorporated into radar front-ends for target detection and tracking.
  • Test and Measurement Equipment: Utilized in signal generators and spectrum analyzers for testing and characterization of microwave components.
  • 5G Millimeter Wave: Suitable for 5G millimeter wave applications in the 28 GHz bands.

Features

  • High Gain: Provides significant signal amplification, improving system sensitivity and range.
  • High Output Power: Delivers substantial output power, enabling longer transmission distances.
  • Excellent Linearity: Minimizes distortion, ensuring high-quality signal transmission.
  • On-Chip Matching: Simplifies circuit design by reducing the need for external matching components.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.

Benefits

  • Improved System Performance: High gain and output power enhance system sensitivity and range.
  • Enhanced Signal Quality: Excellent linearity minimizes distortion, ensuring high-quality signal transmission.
  • Simplified Design: On-chip matching reduces the need for external components, simplifying circuit design and reducing cost.
  • Reduced Size and Weight: Compact size allows for integration into smaller and lighter systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance millimeter-wave amplification.

Additional Details

The AMMP-6420-TR1 typically operates with a specific supply voltage and bias current, which are critical parameters for achieving optimal performance. Key electrical characteristics include gain, output power at 1dB compression (P1dB), output IP3 (OIP3), and noise figure, all of which are detailed in the datasheet. Avago (Broadcom) provides application notes and reference designs to assist engineers in designing with the AMMP-6420-TR1. Thermal management is crucial for this power amplifier; therefore, proper heat sinking and thermal vias are recommended. The 'TR1' suffix generally indicates a specific packaging option, often tape and reel for automated assembly. Impedance matching networks are typically required to interface with other components, and the datasheet provides guidelines for designing these networks. It's essential to adhere to the recommended operating conditions and absolute maximum ratings to ensure the longevity and reliability of the amplifier. Consider using decoupling capacitors near the supply pins to minimize noise and improve stability.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess