EN
  • EN
  • DE

ASSR-V621

Part No ASSR-V621
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Dual Channel Photovoltaic MOSFET Driver (6.5V/15A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147721-ASSR-V621
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASSR-V621 CAD Model

Description

The Avago Technologies ASSR-V621 is a miniature surface mount MOSFET solid state relay. It is designed to replace electromechanical relays in applications where long life, high reliability, and low power consumption are important. This relay provides electrical isolation between the control and load circuits, making it suitable for a variety of industrial and commercial applications.

Applications

  • Industrial Control Systems: Switching of sensors, actuators, and other control devices.
  • Instrumentation: Signal switching in test and measurement equipment.
  • Telecommunications: Switching of telephone lines and other communication circuits.
  • Medical Equipment: Isolation and switching in medical devices.
  • Security Systems: Control of door locks, alarms, and other security devices.

Features

  • Surface Mount Package: Small size allows for high-density board layouts.
  • Solid State Design: Provides long life and high reliability compared to electromechanical relays.
  • Low On-Resistance: Minimizes power dissipation in the load circuit.
  • High Isolation Voltage: Provides electrical isolation between the control and load circuits.
  • Low Control Current: Requires minimal current to activate the relay.

Benefits

  • Increased Reliability: The solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and increased reliability.
  • Reduced Power Consumption: The low on-resistance and low control current minimize power dissipation.
  • Compact Size: The surface mount package allows for high-density board layouts.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits, protecting sensitive control circuitry.

Additional Details

The ASSR-V621 solid state relay utilizes an LED to optically couple the control signal to a MOSFET output. When the LED is illuminated, the MOSFET turns on, allowing current to flow through the load circuit. The relay is available in various voltage and current ratings to meet specific application requirements. It is designed to operate over a wide temperature range, making it suitable for harsh environments. It is commonly used in applications where frequent switching is required, as the solid-state design eliminates the contact bounce and wear associated with electromechanical relays.

The input of the ASSR-V621 is designed to be compatible with standard logic levels, making it easy to interface with microcontrollers and other digital control systems. This relay provides a robust and reliable solution for switching applications in a variety of industries.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess