EN
  • EN
  • DE

QSMC-C190-PP000

Part No QSMC-C190-PP000
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (N - R)
Description Chip, Top Mt, Alingap, Red
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134094-QSMC-C190-PP000
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QSMC-C190-PP000 CAD Model

Description

The QSMC-C190-PP000 is a Surface Mount Chip LED manufactured by Avago Technologies. It's designed for various indication, backlighting, and display applications requiring a compact and efficient light source.

Applications:

  • Indicator Lights: Used as indicator lights on electronic devices, control panels, and appliances.
  • Backlighting: Employed for backlighting LCD displays, keypads, and instrument panels.
  • Display Applications: Integrated into small displays, signage, and decorative lighting.
  • Automotive Lighting: Found in automotive instrument panels and interior lighting.
  • Portable Devices: Used in handheld devices, such as mobile phones, PDAs, and digital cameras.

Features:

  • Surface Mount Package: Designed for surface mount assembly, simplifying manufacturing.
  • Compact Size: Small footprint allows for high-density mounting on circuit boards.
  • High Brightness: Provides a bright and visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from different directions.
  • Long Lifespan: Features a long operating lifespan for reliable performance.

Benefits:

  • Simplified Manufacturing: Surface mount design reduces assembly time and cost.
  • Space Savings: Compact size allows for smaller and more efficient product designs.
  • Improved Visibility: High brightness and wide viewing angle enhance visibility in various lighting conditions.
  • Extended Product Lifespan: Long lifespan reduces the need for frequent replacements.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The QSMC-C190-PP000's specific color, brightness, and forward voltage vary depending on the specific variant. The operating temperature range is typically -40°C to +85°C. It is RoHS compliant. The datasheet should be consulted for detailed specifications, including luminous intensity, color coordinates, and electrical characteristics. It is commonly used in reflow soldering processes.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess