EN
  • EN
  • DE
  • IT

AL460A-13-PBF

Part No AL460A-13-PBF
Manufacturer Averlogic
Catalog Hard To Find
Description High Speed Memory Buffer for HD Video Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Averlogic
Win Source Part Number 1143303-AL460A-13-PBF
Manufacturer Homepage www.averlogic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL460A-13-PBF CAD Model

Description

The Averlogic AL460A-13-PBF is a high-performance, low-power CMOS image sensor interface chip designed for a wide range of video and imaging applications. It acts as a bridge between CMOS image sensors and various video processing systems, enabling seamless integration and efficient data transfer.

Applications:

  • Surveillance cameras and security systems
  • Video conferencing equipment
  • Industrial inspection systems
  • Automotive vision systems
  • Medical imaging devices

Features:

  • Supports various CMOS image sensor formats and resolutions
  • High-speed data transfer rates for real-time video processing
  • Low power consumption for extended battery life in portable devices
  • Flexible interface options for easy integration with different systems
  • Built-in clock generation and synchronization circuitry
  • Advanced image processing features such as noise reduction and color correction
  • Programmable gain and offset control
  • Compact package for space-constrained applications

Benefits:

  • Enables high-quality video and image capture in diverse environments
  • Reduces system complexity and development time
  • Improves image sensor performance and efficiency
  • Enhances image quality with advanced processing algorithms
  • Offers flexibility and customization options for specific application requirements
  • Facilitates the development of innovative imaging solutions

Additional Details:

The AL460A-13-PBF typically operates at a supply voltage of 3.3V and supports various output formats, including ITU-R BT.656 and parallel data. It incorporates advanced power management features to minimize power consumption during operation. The device is available in a compact QFP package, making it suitable for space-constrained applications. The internal architecture includes a programmable gain amplifier (PGA), analog-to-digital converter (ADC), and digital signal processing (DSP) blocks that enable precise control over image parameters. This allows for fine-tuning of image brightness, contrast, and color balance to optimize image quality. The AL460A-13-PBF also supports features such as automatic exposure control (AEC) and automatic white balance (AWB), which simplify the design of imaging systems.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess