EN
  • EN
  • DE

069176702001000

Part No 069176702001000
Manufacturer AVX Corp/Kyocera Corp
Catalog Insertion, Extraction
Description 18 - 20 AWG PLASTIC TOOL BIT FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tool Type Insertion Tool
For Use With/Related Products Solid State Lighting Contacts, 18-20 AWG
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506455-069176702001000
Ultra Librarian 3D Model Ultra Librarian 069176702001000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
0411-354-1605
Need more? Email Us
TE Connectivity
Extraction, Removal & Insertion
Need more? Email Us
Astro Tool Corp
INS/REM TOOL PLASTIC 20 GA
Need more? Email Us
TE Connectivity
Other Tools 399-HT-113= SEATING
Need more? Email Us
TE Connectivity
M15570-22-1
Need more? Email Us
Hirose Electric Co Ltd
PLUG INSERTION TOOL
Need more? Email Us
AVX Corp/Kyocera Corp
18 - 20 AWG PLASTIC TOOL BIT FOR
Need more? Email Us
TE Connectivity
EXTRACTION TOOL
Need more? Email Us
Omron
CONTACT REMOVAL TOOL FOR XG5N
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess