EN
  • EN
  • DE

100B681JWN50XT

Part No 100B681JWN50XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003860-100B681JWN50XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B681JWN50XT CAD Model

Description

The 100B681JWN50XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It is designed for general-purpose applications in electronic circuits. This capacitor is characterized by its high capacitance stability, low ESR (Equivalent Series Resistance), and small size, making it suitable for various applications such as decoupling, bypassing, and filtering.

Applications

  • Decoupling
  • Bypassing
  • Filtering
  • Timing Circuits
  • Energy Storage

Features

  • High Capacitance Stability
  • Low ESR (Equivalent Series Resistance)
  • Small Package Size
  • High Reliability
  • RoHS Compliant

Benefits

  • Stable Performance: The high capacitance stability ensures consistent performance over a wide range of temperatures and frequencies.
  • Reduced Power Losses: The low ESR minimizes power losses and improves the efficiency of the circuit.
  • Compact Design: The small package size allows for a compact and efficient circuit design.
  • Long-Term Reliability: The high reliability of the capacitor ensures long-term performance and stability.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental regulations.

Additional Details

The 100B681JWN50XT typically comes in a surface-mount package (e.g., 0603, 0805). Its key electrical characteristics include a capacitance value of 680pF, a voltage rating, and a temperature coefficient. It's important to consult the datasheet for the specific capacitance, voltage rating, temperature coefficient, and other relevant parameters to ensure proper application.

When using the 100B681JWN50XT, care should be taken to avoid exceeding the capacitor's maximum voltage and temperature ratings. Proper soldering techniques should be followed to ensure reliable connections. The capacitor's stable performance and small size make it a valuable component for various electronic applications. The capacitor's low ESR minimizes power losses and improves the efficiency of the circuit. Proper handling and storage procedures should be followed to maintain the capacitor's integrity and performance.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess