EN
  • EN
  • DE

11EQS06

Part No 11EQS06
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Description Rectifier Diode Schottky 60V 1A 2-Pin DO-41S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034481-11EQS06
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 11EQS06 CAD Model

Description

The 11EQS06 is a Schottky Barrier Rectifier manufactured by AVX Corp/Kyocera Corp. Schottky rectifiers are semiconductor diodes with a low forward voltage drop and very fast switching action. They are used in applications where efficiency and speed are crucial.

Applications

  • DC-DC Converters: Used as rectifiers in switching power supplies to convert DC voltage levels efficiently.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect polarity of the input voltage.
  • Solar Panel Systems: Used in bypass diodes and blocking diodes to improve the efficiency and reliability of solar panel arrays.
  • Free-Wheeling Diodes: Used across inductive loads to prevent voltage spikes when the load is switched off.
  • High-Frequency Rectification: Rectifying high frequency AC signals.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient surges without damage.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.

Benefits

  • Increased Efficiency: Low forward voltage drop and fast switching speed minimize power loss, resulting in higher efficiency.
  • Improved Reliability: High surge current capability protects against transient surges, increasing the lifespan of the device.
  • Reduced Heat Dissipation: Lower power loss translates to less heat generation, simplifying thermal management.
  • Smaller Size: Allows for compact circuit designs.

Additional Details

This is a surface mount Schottky diode, and the 06 likely refers to its voltage rating of 60V. Schottky diodes are frequently used where a low forward voltage drop is required as compared to a standard diode, however they typically have a higher reverse leakage current. Always consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess