EN
  • EN
  • DE

709176001511006

Part No 709176001511006
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors
Description CONN SSL IDC CONTACT 20AWG SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Contact, IDC
Number of Positions 1
Mounting Type Surface Mount
Termination Solder
Wire Gauge 20 AWG
Contact Finish Tin
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 125°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1627249-709176001511006
Ultra Librarian 3D Model Ultra Librarian 709176001511006 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RELEASE POKE-IN CONNECTOR 1 POLE / SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Lowest to $0.3827
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Lowest to $0.8302
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess