The 800B3R3CW500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group Company. It's designed for general-purpose applications requiring a stable capacitance value over a wide range of temperatures and voltages. MLCCs are known for their reliability, small size, and high performance, making them suitable for various electronic circuits.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering Circuits
- Timing Circuits
- General-Purpose Circuit Applications
Features
- Multilayer Ceramic Capacitor (MLCC)
- Small Size
- High Capacitance Stability
- Low Equivalent Series Resistance (ESR)
- High Reliability
Benefits
- Provides effective bypassing of unwanted AC signals to ground.
- Reduces noise and stabilizes voltage in digital circuits.
- Removes unwanted frequency components from electrical signals.
- Offers accurate timing control in oscillator and timer circuits.
- Ensures dependable performance and long lifespan in various operating conditions.
Additional Details
The 800B3R3CW500XT has a capacitance of 3.3 pF (picofarads) and a voltage rating of 500V. It typically uses a specific dielectric material, such as NP0/COG, known for its excellent temperature stability. This stability ensures that the capacitance value changes minimally over a wide temperature range. It is available in a surface-mount package, allowing for easy integration into printed circuit boards (PCBs). Used in applications such as power supplies, microcontrollers, and signal processing circuits. The low ESR characteristic minimizes power losses in high-frequency circuits. Compliant with industry standards.