EN
  • EN
  • DE

CM316X7R106K25AT

Part No CM316X7R106K25AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description 1206 25V X7R 10uF 10% multilayer ceramic capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052510-CM316X7R106K25AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM316X7R106K25AT CAD Model

Description

The CM316X7R106K25AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. It is designed for general-purpose applications and offers stable performance over a wide range of temperatures and voltages.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise.
  • Filtering Applications: Employed in filtering circuits to remove unwanted frequencies.
  • Smoothing Capacitors: Used to smooth out voltage variations in power supplies.
  • Timing Circuits: Can be used in timing circuits for applications requiring stable capacitance.
  • General Electronics: Found in a wide array of electronic devices for various purposes.

Features

  • X7R Dielectric: Provides stable capacitance over a temperature range of -55°C to +125°C.
  • High Capacitance Value: 10µF capacitance allows for significant energy storage.
  • Voltage Rating: Rated for 25V operation.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: CM316 package size allows for high-density board layouts.

Benefits

  • Stable Performance: X7R dielectric ensures consistent performance across temperature variations.
  • Effective Noise Reduction: Suitable for decoupling and filtering applications.
  • Efficient Energy Storage: High capacitance value enables efficient energy storage.
  • Simplified Assembly: Surface mount design facilitates automated assembly.
  • Space Saving: Compact size allows for dense board layouts.

Additional Details

The CM316X7R106K25AT capacitor is constructed from ceramic materials, providing high reliability and long-term stability. It complies with RoHS standards, ensuring environmental friendliness. The X7R dielectric offers a good balance between capacitance stability and size, making it suitable for a wide range of applications. It is often used in power supplies, consumer electronics, and industrial equipment. The capacitor's small size and surface mount design make it easy to integrate into modern electronic devices. The part is supplied in tape and reel packaging for automated pick-and-place assembly.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess