CP0603A0897HNTR

Quick Quote
Part No CP0603A0897HNTR
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER / RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 915681-CP0603A0897HNTR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The CP0603A0897HNTR is an RF directional coupler from AVX Corp/Kyocera Corp.

  • Category: RF and Wireless
  • Package: Tape & Reel
  • Standard Package: 3,000 pieces
  • MSL Level: 1, no time limit for exposure
  • Product Status: Active

You May Also Be Interested in

Anaren
COUPLER HYBRID 500-1000MHZ
Lowest to $6.2906
Mini-Circuits
RF Directional Coupler Cellular, PCN, PCS 800MHz ~ 1.6GHz 6.7 ± 0.5dB 10-SMD, Flat Leads
Need more? Email Us
Mini-Circuits
RF DIR COUPLER 5MHZ-1.25GHZ 5SMD / RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module
Lowest to $3.2652
Anaren
RF DIR COUPLER 1.7GHZ-2GHZ SMD / RF Directional Coupler General Purpose 1.7GHz ~ 2GHz 30W 4-SMD, No Lead
Lowest to $0.9794
M/A-Com Technology Solutions
COUPLER 10DB
Lowest to $2.5544
M/A-Com Technology Solutions
COUPLER,PB-EQUIVILENT OF CH20-00 / RF Directional Coupler General Purpose 824MHz ~ 960MHz 17 ± 2dB 2W 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
TDK Corporation
RF Couplers Uni-directional Coupling 19dB/12.5dB 2.4GHz to 2.5GHz/4.9GHz to 5.85GHz 4-Pin Case 0202 Reel | RF DIR COUPLER 2.4-2.5GHZ 0202
Lowest to $0.1175
Mini-Circuits
RF DIR COUPLER 30MHZ-3GHZ 8SMD
Lowest to $29.1961
AVX Corp/Kyocera Corp
RF Directional Coupler
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.4363
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $11.5405
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.6465
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.5381
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.5419
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1463
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.4685
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4769
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess