EN
  • EN
  • DE

CTZ3E-10A-W1-PF

Part No CTZ3E-10A-W1-PF
Manufacturer AVX Corp/Kyocera Corp
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 2.5-10PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 2.5 to 10pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 050537-CTZ3E-10A-W1-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3E-10A-W1-PF CAD Model

Description

Overview

The CTZ3E-10A-W1-PF is a top-tier component, known for its durability and efficiency. It supports a range of complex applications with ease.

  • Mobile devices
  • DIY electronics projects
  • Advanced robotic systems

Features and Benefits

  • High Efficiency: Built to optimize power consumption.
  • Long-lasting Performance: Engineered for extended usage cycles.
  • Versatile Compatibility: Integrates seamlessly with various systems.

Perfect for innovators seeking reliable and efficient electronic solutions.

You May Also Be Interested in

Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9545 $71.8180
8+ $14.7320 $117.8560
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3506 $293.7132
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess