EN
  • EN
  • DE

CV105X5R475K06AT

Part No CV105X5R475K06AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053720-CV105X5R475K06AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV105X5R475K06AT CAD Model

Description

The CV105X5R475K06AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera Group company. It is designed for general-purpose applications in electronic circuits, offering stable performance and reliability. This capacitor is commonly used for decoupling, bypassing, and filtering in a wide range of electronic devices.

Applications

  • Power Supplies: Used for input and output filtering to reduce noise and ripple.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and laptops for decoupling and bypassing.
  • Automotive Electronics: Utilized in automotive control units and sensor circuits for stable performance.
  • Industrial Equipment: Integrated into industrial control systems and power distribution networks for filtering and energy storage.
  • LED Lighting: Used in LED drivers for smoothing current and reducing electromagnetic interference (EMI).

Features

  • X5R Dielectric: Provides stable capacitance over a wide temperature range (-55°C to +85°C).
  • High Capacitance Value: Offers a capacitance value of 4.7 μF for effective decoupling and filtering.
  • Small Case Size: Compact dimensions allow for high-density circuit designs.
  • Voltage Rating: Rated for 6.3 VDC, suitable for low-voltage applications.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).

Benefits

  • Stable Performance: X5R dielectric ensures stable capacitance over temperature variations.
  • Efficient Decoupling: Provides effective decoupling to reduce noise and voltage fluctuations.
  • Space-Saving Design: Small case size allows for compact and efficient circuit layouts.
  • Reliable Operation: High-quality construction ensures reliable performance in various applications.
  • Cost-Effective Solution: Offers a cost-effective solution for general-purpose capacitor needs.

Additional Details

The CV105X5R475K06AT features a capacitance tolerance of ±10%, ensuring that the actual capacitance value is within an acceptable range of the nominal value. It is designed to withstand reflow soldering processes, making it suitable for automated manufacturing. The capacitor's equivalent series resistance (ESR) is typically low, which minimizes power losses and improves circuit efficiency. The terminal finish is typically tin or nickel-tin, providing good solderability and resistance to corrosion.

AVX Corporation's CV105X5R475K06AT is a versatile and reliable capacitor suitable for a wide range of electronic applications. Its stable performance, compact size, and cost-effectiveness make it a popular choice for designers and engineers in various industries. It is specifically designed for applications requiring stable capacitance and efficient decoupling in low-voltage circuits.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,230+ $0.0179 $57.8170
7,815+ $0.0148 $115.6620
12,100+ $0.0143 $173.0300
16,670+ $0.0139 $231.7130
21,555+ $0.0134 $288.8370
28,850+ $0.0120 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,519 pieces
MOQ: 3230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess