EN
  • EN
  • DE

CX3225SB26000C4FZF06

Part No CX3225SB26000C4FZF06
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description KEDCX3225SB26000C4FZF06 K1101-04118-431
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053822-CX3225SB26000C4FZF06
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB26000C4FZF06 CAD Model

Description

The CX3225SB26000C4FZF06 is a crystal resonator manufactured by AVX Corp/Kyocera Corp. It is a surface-mount device (SMD) designed for a wide variety of electronic applications needing precise frequency control. The 'CX' prefix indicates a crystal product, '3225' signifies the package size (3.2 x 2.5 mm), and '26000' represents the frequency of 26.000 MHz.

Applications:

  • Microcontroller clock source
  • Real-time clocks (RTC)
  • Wireless communication devices (Bluetooth, Wi-Fi)
  • Consumer electronics
  • Industrial control systems

Features:

  • Miniature SMD package (3.2 x 2.5 mm)
  • Precise frequency of 26.000 MHz
  • High stability
  • Excellent aging characteristics
  • RoHS compliant

Benefits:

  • Accurate and stable frequency generation
  • Small size for space-constrained designs
  • Reliable performance over a wide temperature range
  • Long-term stability ensures consistent operation
  • Environmentally friendly due to RoHS compliance

Technical Specifications (Typical):

  • Frequency: 26.000 MHz
  • Frequency Tolerance: ±10 ppm
  • Frequency Stability: ±15 ppm (-40°C to +85°C)
  • Load Capacitance: 12 pF
  • Operating Temperature Range: -40°C to +85°C
  • Package: 3225 (3.2 x 2.5 mm)

The crystal resonator offers an accurate and stable frequency source for various electronic devices, ensuring reliable and precise timing in critical applications.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess