EN
  • EN
  • DE

CX5032GB36000H0PESZZ

Part No CX5032GB36000H0PESZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description CRYSTAL, SM, CX-53F, 36MHZ; Ouput Frequency: 36.000MHz; Accuracy: ± 50ppm; Operating Temperature Range: -10°C to...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.005 %
Frequency 36 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.005 %
Load Capacitance 12 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Surface Mount
Number of Pins 2
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1038281-CX5032GB36000H0PESZZ
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX5032GB36000H0PESZZ CAD Model

Description

The CX5032GB36000H0PESZZ is a 36 MHz crystal oscillator from AVX Corp/Kyocera Corp.

  • Frequency: 36 MHz
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.005%
  • Load Capacitance: 12 pF
  • Pins: 2
  • Suitable for: OEM Parts
  • Popularity: Low

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0337
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0871
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.0982
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess